NKK Switches Process Sealed Subminiature Rocker A12K1H-EA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A12K1H-EA is a single-pole, right-angle, momentary ON-OFF-ON subminiature rocker switch designed for low-voltage, low-current logic-level circuits. It features a .300" (7.6mm) wide snap-top actuator, gold-plated phosphor bronze contacts, and a sealed housing for contamination resistance. The switch has a 26° angle of throw, nonshorting contact timing, and operates with a nominal force of 2.73N. It meets an operating temperature range of -30°C to +85°C, withstands 500V AC dielectric strength for one minute, and has a mechanical life of 50,000 operations. Terminal spacing conforms to a 0.100" (2.54mm) grid. The PCB installation requires that board extension beyond the housing does not exceed 0.051" (1.3mm) to ensure full rocker travel. The actuator is black, and the product is suited for automated soldering and cleaning processes.

Datasheet Summary
Powered by GS/AI

The A12K1H-EA is a single-pole, right-angle, momentary ON-OFF-ON subminiature rocker switch designed for low-voltage, low-current logic-level circuits. It features a .300" (7.6mm) wide snap-top actuator, gold-plated phosphor bronze contacts, and a sealed housing for contamination resistance. The switch has a 26° angle of throw, nonshorting contact timing, and operates with a nominal force of 2.73N. It meets an operating temperature range of -30°C to +85°C, withstands 500V AC dielectric strength for one minute, and has a mechanical life of 50,000 operations. Terminal spacing conforms to a 0.100" (2.54mm) grid. The PCB installation requires that board extension beyond the housing does not exceed 0.051" (1.3mm) to ensure full rocker travel. The actuator is black, and the product is suited for automated soldering and cleaning processes.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A12K1H-EA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A12K1H-EA
Process Sealed Subminiature Rocker A12K1H-EA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A12K1H-EA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A12K1H-EA
Rocker & Toggle Switches A12K1H-EA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - 2300-A12K1H-EA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A12K1H-EA
Rocker Switches 2300-A12K1H-EA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Switches - Rocker Switches - A12K1H-EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
A12K1H-EA
Switches - Rocker Switches A12K1H-EA
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A12K1H-EA A12K1H-EA 2300-A12K1H-EA A12K1H-EA
Product Name Process Sealed Subminiature Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Fully Illuminated Paddle - GW12LJVD - NKK Switches
Specs
Rocker Actuator Paddle; Paddle - Illuminated
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
3 suppliers
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Process Sealed Ultra-Miniature Rocker - G23KP - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers