Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
SWITCH ROCKER SPDT 0.4VA 28V
Rocker Switch, Illuminated, SPDT, On-None-On, Grey, Through Hole, 100 mA, 28 V RoHS Compliant: Yes
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, GREY; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12RHH | 2300-GW12RHH | GW12RHH-ND | GW12RHH | GW12RHH | 74M2208 | 09X9627 |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Rocker Switch, Illuminated, Spdt, On-None-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Grey; Illumination Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | Rocker | |||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |