NKK Switches Neon Miniature Power Rocker CWSB21DADF

Description
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.
Request a Quote Datasheet
Description
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Miniature Power Rocker - CWSB21DADF - NKK Switches
Scottsdale, AZ, United States
Neon Miniature Power Rocker
CWSB21DADF
Neon Miniature Power Rocker CWSB21DADF
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.

Neon Miniature Power Rockers

  • 9A @ 125V AC
  • Full-face, Neon illumination in choice of red, amber, or green.
  • Neon lamp suited to 125V AC applications.
  • 9-amp electrical capacity in compact body.
Supplier's Site Datasheet
Rocker Switches - 360-1729-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-1729-ND
Rocker Switches 360-1729-ND
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - CWSB21DADF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWSB21DADF
Rocker & Toggle Switches CWSB21DADF
NEON MINIATURE POWER ROCKER

NEON MINIATURE POWER ROCKER

Buy Now
Rocker Switches - 2300-CWSB21DADF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-CWSB21DADF
Rocker Switches 2300-CWSB21DADF
NEON MINIATURE POWER ROCKER

NEON MINIATURE POWER ROCKER

Supplier's Site Datasheet
Switch, Rocker, Dpst, 9A, 125Vac, Amber; Switch Operation Nkk Switches - 09X8815 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 9A, 125Vac, Amber; Switch Operation Nkk Switches
09X8815
Switch, Rocker, Dpst, 9A, 125Vac, Amber; Switch Operation Nkk Switches 09X8815
SWITCH, ROCKER, DPST, 9A, 125VAC, AMBER; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:CW Series; Contact Current AC Max:9ARoHS Compliant: Yes

SWITCH, ROCKER, DPST, 9A, 125VAC, AMBER; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:CW Series; Contact Current AC Max:9ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CWSB21DADF 360-1729-ND CWSB21DADF 2300-CWSB21DADF 09X8815
Product Name Neon Miniature Power Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Switch, Rocker, Dpst, 9A, 125Vac, Amber; Switch Operation Nkk Switches
Rocker Actuator Concave (Curved) - Illuminated Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Panel Mount, Snap-In Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Process Sealed Subminiature Rocker - A15KB1-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details