NKK Switches Neon Miniature Power Rocker CWSB21FAFF

Description
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.
Request a Quote Datasheet
Description
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Miniature Power Rocker - CWSB21FAFF - NKK Switches
Scottsdale, AZ, United States
Neon Miniature Power Rocker
CWSB21FAFF
Neon Miniature Power Rocker CWSB21FAFF
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.

Neon Miniature Power Rockers

  • 9A @ 125V AC
  • Full-face, Neon illumination in choice of red, amber, or green.
  • Neon lamp suited to 125V AC applications.
  • 9-amp electrical capacity in compact body.
Supplier's Site Datasheet
Rocker & Toggle Switches - CWSB21FAFF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWSB21FAFF
Rocker & Toggle Switches CWSB21FAFF
NEON MINIATURE POWER ROCKER

NEON MINIATURE POWER ROCKER

Buy Now
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWSB21FAFF
Rocker & Toggle Switches CWSB21FAFF
NEON MINIATURE POWER ROCKER

NEON MINIATURE POWER ROCKER

Buy Now
Rocker Switches - 2300-CWSB21FAFF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-CWSB21FAFF
Rocker Switches 2300-CWSB21FAFF
NEON MINIATURE POWER ROCKER

NEON MINIATURE POWER ROCKER

Supplier's Site Datasheet
Rocker Switches - 360-1730-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-1730-ND
Rocker Switches 360-1730-ND
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Power, Miniature, DPDT,On-None-Off, Blk Cap and Housing, QC - 70192524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Power, Miniature, DPDT,On-None-Off, Blk Cap and Housing, QC
70192524
Switch, Rocker, Power, Miniature, DPDT,On-None-Off, Blk Cap and Housing, QC 70192524
Switch, Rocker, Power, Miniature, DPDT,On-None-Off, Blk Cap and Housing, QC

Switch, Rocker, Power, Miniature, DPDT,On-None-Off, Blk Cap and Housing, QC

Supplier's Site
Switches - Rocker Switches CWSB21FAFF
SWITCH ROCKER DPST 9A 125V

SWITCH ROCKER DPST 9A 125V

Supplier's Site
Switch, Rocker, Dpst, 9A, 125Vac, Green; Switch Operation Nkk Switches - 09X8816 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 9A, 125Vac, Green; Switch Operation Nkk Switches
09X8816
Switch, Rocker, Dpst, 9A, 125Vac, Green; Switch Operation Nkk Switches 09X8816
SWITCH, ROCKER, DPST, 9A, 125VAC, GREEN; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:CW Series; Contact Current AC Max:9ARoHS Compliant: Yes

SWITCH, ROCKER, DPST, 9A, 125VAC, GREEN; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:CW Series; Contact Current AC Max:9ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CWSB21FAFF CWSB21FAFF 2300-CWSB21FAFF 360-1730-ND 70192524 CWSB21FAFF 09X8816
Product Name Neon Miniature Power Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Switch, Rocker, Power, Miniature, DPDT,On-None-Off, Blk Cap and Housing, QC Switches - Rocker Switches Switch, Rocker, Dpst, 9A, 125Vac, Green; Switch Operation Nkk Switches
Rocker Actuator Concave (Curved) - Illuminated Concave (Curved) - Illuminated Rocker
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Panel Mount, Snap-In Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW12RCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Rocker - A18KV-CC - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers