Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A22K1W/328 | A22K1W/328 | 2300-A22K1W/328 | A22K1W/328-ND | A22K1W/328 |
| Product Name | Process Sealed Subminiature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |