Myron L Company Bluetooth Enabled Nitrate and Temperature Meter ULTRAPENx2™ PTBT6™

Description
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3- ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design Built-in Double Junction Reference Electrode Compatible with EPA Approved Standard Method 4500-NO3- D Live or Hold Mode - User Selectable Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Waterproof Powered by One N Type Battery (Included)
Request a Quote Datasheet
Description
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3- ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design Built-in Double Junction Reference Electrode Compatible with EPA Approved Standard Method 4500-NO3- D Live or Hold Mode - User Selectable Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Waterproof Powered by One N Type Battery (Included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Enabled Nitrate and Temperature Meter - ULTRAPENx2™ PTBT6™ - Myron L Company
Carlsbad, CA, USA
Bluetooth Enabled Nitrate and Temperature Meter
ULTRAPENx2™ PTBT6™
Bluetooth Enabled Nitrate and Temperature Meter ULTRAPENx2™ PTBT6™
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3- ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design Built-in Double Junction Reference Electrode Compatible with EPA Approved Standard Method 4500-NO3- D Live or Hold Mode - User Selectable Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Waterproof Powered by One N Type Battery (Included)

BENEFITS:

  • Reliable Repeatable Results
  • Affordable
  • Rugged Design
  • Reduce Waste
  • Accurate
  • Easy to Use
  • Ensure Product Quality
  • Protect the Environment

HIGH PERFORMANCE FEATURES:

  • Nitrate Concentration (ppm N or ppm NO3- ) or mV
  • 1 and 2 Point Calibration Options
  • Proprietary ISE Sensor Design
  • Built-in Double Junction Reference Electrode
  • Compatible with EPA Approved Standard Method 4500-NO3- D
  • Live or Hold Mode - User Selectable
  • Measurement Storage with Time, Date and Location
  • Export Stored Measurement Data Via Email
  • Rugged Design with Aircraft Aluminum Body
  • Durable, Epoxy Encapsulated Electronics
  • Waterproof
  • Powered by One N Type Battery (Included)
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPENx2™ PTBT6™
Product Name Bluetooth Enabled Nitrate and Temperature Meter
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Other Output Bluetooth
Process Temp 32 to 160 F (0 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

750 Series II Analog Conductivity/TDS Monitor - 756II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Free Chlorine Equivalent (FCE ™) & Temperature Pen - ULTRAPEN™ PT4 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; ISE Meter
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
ORP/REDOX & Temperature Pen - ULTRAPEN™ PT3 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
Bluetooth Enabled ORP and Temperature Meter - ULTRAPENx2™ PTBT3™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details