Myron L Company Bluetooth Enabled ORP and Temperature Meter ULTRAPENx2™ PTBT3™

Description
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of ± 10 mV ORP 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode 99.9% Pure Platinum Electrode Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof
Request a Quote
Description
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of ± 10 mV ORP 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode 99.9% Pure Platinum Electrode Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRAPENx2™ PTBT3 is a Bluetooth-enabled pocket tester for measuring oxidation-reduction potential (ORP) and temperature. It features an anodized aircraft aluminum body, a 99.9% pure platinum electrode, and is powered by a single N-type alkaline battery. The device has an ORP measurement range of -1000 mV to +1000 mV with ±10 mV accuracy and a temperature range of 0 to 71°C with ±0.1°C accuracy. It supports live or hold measurement modes, automatic temperature compensation in calibration mode, and stores measurements with time, date, and location data for export via email. The unit is waterproof to IP67 and NEMA 6 standards, measures 17.15 cm in length by 1.59 cm in diameter, and weighs 50.4 g. Calibration uses ORP80, ORP260, or ORP470 standard solutions, and the sensor is user-replaceable. It requires iOS 10.0 or Android 7.0 or later for Bluetooth connectivity.

Datasheet Summary
Powered by GS/AI

The ULTRAPENx2™ PTBT3 is a Bluetooth-enabled pocket tester for measuring oxidation-reduction potential (ORP) and temperature. It features an anodized aircraft aluminum body, a 99.9% pure platinum electrode, and is powered by a single N-type alkaline battery. The device has an ORP measurement range of -1000 mV to +1000 mV with ±10 mV accuracy and a temperature range of 0 to 71°C with ±0.1°C accuracy. It supports live or hold measurement modes, automatic temperature compensation in calibration mode, and stores measurements with time, date, and location data for export via email. The unit is waterproof to IP67 and NEMA 6 standards, measures 17.15 cm in length by 1.59 cm in diameter, and weighs 50.4 g. Calibration uses ORP80, ORP260, or ORP470 standard solutions, and the sensor is user-replaceable. It requires iOS 10.0 or Android 7.0 or later for Bluetooth connectivity.

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Enabled ORP and Temperature Meter - ULTRAPENx2™ PTBT3™ - Myron L Company
Carlsbad, CA, USA
Bluetooth Enabled ORP and Temperature Meter
ULTRAPENx2™ PTBT3™
Bluetooth Enabled ORP and Temperature Meter ULTRAPENx2™ PTBT3™
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of ± 10 mV ORP 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode 99.9% Pure Platinum Electrode Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof

BENEFITS:

  • Reliable Repeatable Results
  • Affordable
  • Rugged Design
  • Reduce Waste
  • Accurate
  • Easy to Use
  • Ensure Product Quality
  • Protect the Environment

HIGH PERFORMANCE FEATURES:

  • Accuracy of ± 10 mV ORP
  • 3 Calibration Options with Automatic Solution Recognition
  • Automatic Temperature Compensation in Calibration Mode
  • 99.9% Pure Platinum Electrode
  • Measurement Storage with Time, Date and Location
  • Export Stored Measurement Data Via Email
  • Live or Hold Mode - User Selectable
  • Proprietary Sensor Design
  • Rugged Design with Aircraft Aluminum Body
  • Durable, Epoxy Encapsulated Electronics
  • Powered by One N Type Battery (Included)
  • Waterproof
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPENx2™ PTBT3™
Product Name Bluetooth Enabled ORP and Temperature Meter
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
Other Output Bluetooth
Process Temp 32 to 160 F (0 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

720 Series II Digital pH Monitor - 724II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
DIALYSATE METERS™ DS Conductivity Meter - D-2 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
RO-CHECK™ POU TDS Monitor -  - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Conductivity Range 30 to 750 µS/cm
View Details
DS Conductivity Meter - EP-10 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details