Myron L Company ORP/REDOX & Temperature Pen ULTRAPEN™ PT3

Description
This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15ºC to 30ºC while in calibration mode; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT3 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the PT3 in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±10 mV ORP Proprietary Sensor Design 99.9% Pure Platinum Electrode 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode* Rugged, reliable, shock-resistant fully encapsulated electronics Durable body constructed of aircraft aluminum Simple one-button functions Temperature Readout High capacity N-type battery included Waterproof
Request a Quote Datasheet
Description
This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15ºC to 30ºC while in calibration mode; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT3 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the PT3 in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±10 mV ORP Proprietary Sensor Design 99.9% Pure Platinum Electrode 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode* Rugged, reliable, shock-resistant fully encapsulated electronics Durable body constructed of aircraft aluminum Simple one-button functions Temperature Readout High capacity N-type battery included Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ORP/REDOX & Temperature Pen - ULTRAPEN™ PT3 - Myron L Company
Carlsbad, CA, USA
ORP/REDOX & Temperature Pen
ULTRAPEN™ PT3
ORP/REDOX & Temperature Pen ULTRAPEN™ PT3
This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15ºC to 30ºC while in calibration mode; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT3 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the PT3 in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±10 mV ORP Proprietary Sensor Design 99.9% Pure Platinum Electrode 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode* Rugged, reliable, shock-resistant fully encapsulated electronics Durable body constructed of aircraft aluminum Simple one-button functions Temperature Readout High capacity N-type battery included Waterproof

This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15ºC to 30ºC while in calibration mode; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT3 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the PT3 in solution. Results display in seconds.

HIGH PERFORMANCE FEATURES

  • Accuracy of ±10 mV ORP
  • Proprietary Sensor Design
  • 99.9% Pure Platinum Electrode
  • 3 Calibration Options with Automatic Solution Recognition
  • Automatic Temperature Compensation in Calibration Mode*
  • Rugged, reliable, shock-resistant fully encapsulated electronics
  • Durable body constructed of aircraft aluminum
  • Simple one-button functions
  • Temperature Readout
  • High capacity N-type battery included
  • Waterproof
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPEN™ PT3
Product Name ORP/REDOX & Temperature Pen
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
Process Temp 32 to 160 F (0 to 71 C)
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

750 Series II Analog Resistivity Monitor/Controller - 752II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
750 Series II Analog Conductivity/TDS Monitor/Controller - 757II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
750 Series II Analog Resistivity Monitor - 751II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Nitrate and Temperature Pen - ULTRAPEN™ PT6 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Process Temp 32 to 160 F (0 to 71 C)
View Details