The 756II is an analog conductivity/TDS monitor in the 750 Series II, designed for water quality measurement in applications such as reverse osmosis, process control, and food processing. It features a 2.5 in./63 mm analog display, a heavy-duty 10 amp SPDT relay with selectable increasing or decreasing alarm operation, and built-in electronic calibration compliant with USP requirements. The unit has an IP65/NEMA 4X-rated enclosure measuring 152 x 122 x 96 mm (6 x 4.8 x 3.8 in.), making it suitable for panel, bench, or surface mounting. It operates on 115/230 VAC, includes automatic temperature compensation to 25°C, and uses a CS51-series sensor (sold separately) for precise measurements across 34 conductivity ranges. Adjustable setpoint hysteresis and above/below setpoint LEDs are standard.
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage.
Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements.
Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended).
A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments.
Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings.
All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting.
Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | 756II |
| Product Name | 750 Series II Analog Conductivity/TDS Monitor |
| Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids |
| Form Factor | Lab / Benchtop; Panel |
| Instrument Specific Features | Automatic Temperature Compensation |
| Accuracy | 2 ±% Full Scale |
| Conductivity Range | 0.0 to 200000 µS/cm |