The TechPro II TPH1 is a handheld, waterproof pH and conductivity meter designed for industrial and commercial water quality measurements. It features a 4-digit LCD display, automatic temperature compensation to 25°C/77°F, and measures pH from 0 to 14 with an accuracy of ±0.02 pH, and conductivity from 0 to 20,000 µS or 0 to 20.00 mS with ±1% accuracy. The instrument includes an integrated, long-life internal pH sensor in a non-refillable KCl gel-filled combination probe, operates on a 9V alkaline battery with over 100 hours of life, and has an IP67/NEMA 6 rugged ABS casing measuring 196 x 68 x 64 mm. It supports keypad calibration and auto shut-off to extend battery life.
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect
Myron L®’s 40-plus years experience designing and building quality conductivity, TDS and pH measuring instrumentation.
FEATURES:
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | TPH1 |
| Product Name | TECHPRO II |
| Conductivity Range | 0.0 to 9999 MicroSiemens/cm |
| Electrode Accuracy | 1 (+/- % FS) |
| Mounting Options | Hand Held (Dip) or Portable |