The EP series consists of portable water quality meters designed for measuring conductivity, TDS, and pH in field applications. The meters feature a rugged taut-band meter movement, a chip- and crack-resistant polyethylene cell cup, and a field-replaceable pH electrode with a porous liquid junction. They include automatic temperature compensation for conductivity readings, a 2.5-inch analog display, and operate on a single 9-volt battery with over 2000 tests per year of battery life. Dimensions are 86 W × 114 D × 102 H mm, and the unit weighs 0.45 kg. Conductivity ranges vary by model but include options up to 10,000 ppm or 10,000 µS, with pH measurement available from 2 to 12 on select models. Calibration is simplified with internal standards and NIST-traceable solutions. The meters are built for reliability in harsh environments and come with a two-year limited warranty, excluding a six-month warranty on pH sensors.
Readings You Can Count On
No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life.
Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above.
Unique Field-Tested Design
Our unique, durable, field-tested design has evolved over more than 40 years, making Myron L® instruments among the most reliable and popular of their kind in the world. They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | EP |
| Product Name | DS Meter |
| Conductivity Range | 0.0 to 5000 MicroSiemens/cm |