Myron L Company DIGITAL DIALYSATE METER D6

Description
The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are no strips or reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device. The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine Equivalent (FCE TM) and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable DIGITAL DIALYSATE METER features extreme accuracy in widely varying ranges, easy one-touch measurements and keypad calibration. Bluetooth® communication available with bluDock™ option for easy record-keeping.
Request a Quote
Description
The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are no strips or reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device. The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine Equivalent (FCE TM) and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable DIGITAL DIALYSATE METER features extreme accuracy in widely varying ranges, easy one-touch measurements and keypad calibration. Bluetooth® communication available with bluDock™ option for easy record-keeping.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-6 Digital Dialysate Meter is a handheld instrument for measuring conductivity, pH, TDS, resistivity, ORP, free chlorine, and temperature in hemodialysis applications. It features a 4-digit LCD display, autoranging, and internal sensors that prevent cross-contamination. The device has a waterproof IP67/NEMA 6 rated case, measures 196 x 68 x 64 mm, and weighs 352 g. It operates on a 9V battery with over 100 hours of life, stores up to 100 date-time-stamped readings in non-volatile memory, and supports wireless data transfer via the bluDock™ accessory. Temperature compensation is automatic, and pH calibration is guided by on-screen prompts. Accuracy is ±0.01 pH and ±1% of reading for conductivity, resistivity, and TDS at calibration points. It is FDA 510(k) cleared for medical use.

Datasheet Summary
Powered by GS/AI

The D-6 Digital Dialysate Meter is a handheld instrument for measuring conductivity, pH, TDS, resistivity, ORP, free chlorine, and temperature in hemodialysis applications. It features a 4-digit LCD display, autoranging, and internal sensors that prevent cross-contamination. The device has a waterproof IP67/NEMA 6 rated case, measures 196 x 68 x 64 mm, and weighs 352 g. It operates on a 9V battery with over 100 hours of life, stores up to 100 date-time-stamped readings in non-volatile memory, and supports wireless data transfer via the bluDock™ accessory. Temperature compensation is automatic, and pH calibration is guided by on-screen prompts. Accuracy is ±0.01 pH and ±1% of reading for conductivity, resistivity, and TDS at calibration points. It is FDA 510(k) cleared for medical use.

Suppliers

Company
Product
Description
Supplier Links
DIGITAL DIALYSATE METER - D6 - Myron L Company
Carlsbad, CA, USA
DIGITAL DIALYSATE METER
D6
DIGITAL DIALYSATE METER D6
The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are no strips or reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device. The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine Equivalent (FCE TM) and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable DIGITAL DIALYSATE METER features extreme accuracy in widely varying ranges, easy one-touch measurements and keypad calibration. Bluetooth® communication available with bluDock™ option for easy record-keeping.

The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are no strips or reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device.

The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine Equivalent (FCE TM) and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable DIGITAL DIALYSATE METER features extreme accuracy in widely varying ranges, easy one-touch measurements and keypad calibration. Bluetooth® communication available with bluDock™ option for easy record-keeping.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Conductivity Electrodes
Product Number D6
Product Name DIGITAL DIALYSATE METER
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Agri-meter DS Conductivity Meter - AG5 - Myron L Company
Specs
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
DS Meter - 512M5 - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 5000 MicroSiemens/cm
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
750 II Conductivity/TDS Monitor/Controller - 756II - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 4.8 inch (122 mm)
View Details
AHL Titration Kit Ultrameter III - 4P - Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details