The 757II is an analog conductivity/TDS monitor/controller in the 750 Series II, designed for process control and water quality monitoring. It features a 2.5 in./63 mm analog display, a heavy-duty 10 amp SPDT relay with selectable increasing or decreasing alarm action, and IP65/NEMA 4X water-resistant and corrosion-proof housing measuring 152 x 122 x 96 mm. It includes automatic temperature compensation to 25°C, built-in electronic calibration, adjustable setpoint hysteresis (0.3-3% of full scale), and red/green LEDs indicating alarm status. Power options include 115/230 VAC or 24 VAC, with an isolated 0-10 VDC recorder output. The unit supports 34 conductivity/TDS ranges up to 0-200 ppt/mS and is compatible with CS51 or CS52 sensors sold separately.
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage.
Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements.
Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended).
A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments.
Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings.
All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting.
Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | 757II |
| Product Name | 750 II Conductivity/TDS Monitor/Controller |
| Conductivity Range | 0.0 to 200 MicroSiemens/cm |
| Electrode Accuracy | 1 (+/- % FS) |
| Maximum Diameter / Width | 4.8 inch (122 mm) |