Myron L Company POOLPRO PS6FCE

Description
FEATURES INCLUDE: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine Equivalent (FC ), pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity and Hardness titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9) • EASY keypad calibration • STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATILE solution modes provide accuracy in diverse water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained
Request a Quote Datasheet
Description
FEATURES INCLUDE: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine Equivalent (FC ), pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity and Hardness titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9) • EASY keypad calibration • STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATILE solution modes provide accuracy in diverse water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POOLPRO - PS6FCE - Myron L Company
Carlsbad, CA, USA
POOLPRO
PS6FCE
POOLPRO PS6FCE
FEATURES INCLUDE: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine Equivalent (FC ), pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity and Hardness titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9) • EASY keypad calibration • STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATILE solution modes provide accuracy in diverse water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained

FEATURES INCLUDE: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine Equivalent (FC ), pH and Temperature

• SIMPLE user-intuitive prompts step you through Alkalinity and Hardness titrations (PS9)

• CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9)

• EASY keypad calibration

• STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance

• POWERFUL microprocessor-based circuitry

• UNIQUE pH/ORP glass sensor is userreplaceable

• VERSATILE solution modes provide accuracy in diverse water quality applications

• EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests

• ADVANCED proprietary temperature compensation and TDS conversion algorithms

• RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Conductivity Electrodes
Product Number PS6FCE
Product Name POOLPRO
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Unlock Full Specs
to access all available technical data

Similar Products

900 Series Multi-Parameter Monitor/Controller - 900M-3C - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 3.78 inch (96.01 mm)
View Details
Dialysate Meter DS Conductivity Meter - D-1 - Myron L Company
Specs
Electrode Accuracy 2 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
750 II Conductivity/TDS Monitor/Controller - 756II - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 4.8 inch (122 mm)
View Details
CONTROLSTIK II System Conductivity Monitor/Controller - 597 - Myron L Company
Specs
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 7.75 inch (197 mm)
Maximum Length 7.25 inch (184 mm)
View Details