The D-4 Digital Dialysate Meter is a handheld instrument for testing dialysate and water quality in hemodialysis applications, measuring conductivity, TDS, resistivity, pH, ORP, free chlorine, and temperature with internal sensors that prevent cross-contamination.
The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are no strips or reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device.
The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine Equivalent (FCE TM) and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable DIGITAL DIALYSATE METER features extreme accuracy in widely varying ranges, easy one-touch measurements and keypad calibration. Bluetooth® communication available with bluDock™ option for easy record-keeping.
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | D4 |
| Product Name | DIGITAL DIALYSATE METER |
| Conductivity Range | 0.0 to 9999 MicroSiemens/cm |
| Electrode Accuracy | 1 (+/- % FS) |
| Mounting Options | Hand Held (Dip) or Portable |