The D-2 Dialysate Meter is a handheld, self-contained conductivity instrument designed to test acetate and bicarbonate dialysate solutions in hospital, clinic, or home settings. It features dual scales on the dial for measuring 0-10 and 0-20 millimhos ranges, with an accuracy of ±2% of full scale and ±1% at the calibration point. The instrument includes an automatic temperature compensation system that adjusts readings to 25°C/77°F for sample temperatures between 10-71°C (50-160°F). It uses two standard 9-volt batteries providing approximately 2,000 tests or one year of operation, and has a chip- and crack-resistant polyethylene cell cup. The case is heavy-gauge textured ABS, measuring 86 x 114 x 102 mm and weighing 450 grams.
The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct.
To use these hand-held instruments, the operator simply fills the cell cup with dialysate solution and pushes a button. The needle indicates the total concentrations of salts in the solution.
Model D-1 has an expanded scale of 11-15 millimhos and is useful for testing final dialysate. A unique feature of this model is the adjustable green color band above the dial. This provides an immediate visual confirmation of whether or not the dialysate concentration is within the patient’s “safe zone”.
Model D-2 features dual scales on the dial and can test both acetate and bicarbonate dialysate.
Both instruments have built-in cell cups and are completely self-contained. They are powered by 9-volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator.
Thousands of Myron L® Dialysate Meters are still in daily use around the world after years of reliable service
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | D-2 |
| Product Name | Dialysate Meter DS Conductivity Meter |
| Electrode Accuracy | 2 (+/- % FS) |