Myron L Company Pool/Spa AHL Water Quality Meter & kit POOLPRO™ PS9TKB

Description
• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9) • EASY keypad calibration • STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based surface mount circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATI LE solution modes provide accuracy in diverse water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained
Request a Quote
Description
• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9) • EASY keypad calibration • STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based surface mount circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATI LE solution modes provide accuracy in diverse water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PoolPro PS9TKB is a handheld water quality meter designed for pool and spa professionals, featuring in-cell conductometric titrations for alkalinity, hardness, and Langelier Saturation Index (LSI) calculations. It includes a cell extender, titration plunger, 100μl pipette, 12 replacement tips, pH and ORP calibration solutions, and titration reagents. The instrument has a 4-digit LCD display, measures conductivity, TDS, mineral/salt concentration, pH, ORP, free chlorine equivalent, temperature, alkalinity, hardness, and LSI, and stores up to 100 date- and time-stamped readings. It operates on a 9V alkaline battery with over 100 hours of life, is waterproof to 1 meter, and has an IP67/NEMA 6 rating. The case is made of VALOX™, dimensions are 196 × 68 × 64 mm, and it weighs 352 g. The pH/ORP sensor is user-replaceable with a porous liquid junction, and automated temperature compensation is provided across the operating range of 0-55°C.

Datasheet Summary
Powered by GS/AI

The PoolPro PS9TKB is a handheld water quality meter designed for pool and spa professionals, featuring in-cell conductometric titrations for alkalinity, hardness, and Langelier Saturation Index (LSI) calculations. It includes a cell extender, titration plunger, 100μl pipette, 12 replacement tips, pH and ORP calibration solutions, and titration reagents. The instrument has a 4-digit LCD display, measures conductivity, TDS, mineral/salt concentration, pH, ORP, free chlorine equivalent, temperature, alkalinity, hardness, and LSI, and stores up to 100 date- and time-stamped readings. It operates on a 9V alkaline battery with over 100 hours of life, is waterproof to 1 meter, and has an IP67/NEMA 6 rating. The case is made of VALOX™, dimensions are 196 × 68 × 64 mm, and it weighs 352 g. The pH/ORP sensor is user-replaceable with a porous liquid junction, and automated temperature compensation is provided across the operating range of 0-55°C.

Suppliers

Company
Product
Description
Supplier Links
Pool/Spa AHL Water Quality Meter & kit - POOLPRO™ PS9TKB - Myron L Company
Carlsbad, CA, USA
Pool/Spa AHL Water Quality Meter & kit
POOLPRO™ PS9TKB
Pool/Spa AHL Water Quality Meter & kit POOLPRO™ PS9TKB
• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9) • EASY keypad calibration • STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based surface mount circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATI LE solution modes provide accuracy in diverse water quality applications • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests • ADVANCED proprietary temperature compensation and TDS conversion algorithms • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained

• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature
• SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9)
• CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9)
• EASY keypad calibration
• STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance
• POWERFUL microprocessor-based surface mount circuitry
• UNIQUE pH/ORP glass sensor is userreplaceable
• VERSATI LE solution modes provide accuracy in diverse water quality applications
• EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests
• ADVANCED proprietary temperature compensation and TDS conversion algorithms
• RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are
retained

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number POOLPRO™ PS9TKB
Product Name Pool/Spa AHL Water Quality Meter & kit
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Suspended Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
Accuracy -1 to 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Nitrate and Temperature Pen - ULTRAPEN™ PT6 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Process Temp 32 to 160 F (0 to 71 C)
View Details
pDS pH/Conductivity Meter - M6/PH - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
720 Series II Digital ORP Monitor/Controller - 728II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
750 Series II Digital Resistivity Monitor - 754II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details