Myron L Company 720 Series II Digital ORP Monitor/Controller 728II

Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended). A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings. All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.
Request a Quote Datasheet
Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended). A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings. All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
720 Series II Digital ORP Monitor/Controller - 728II - Myron L Company
Carlsbad, CA, USA
720 Series II Digital ORP Monitor/Controller
728II
720 Series II Digital ORP Monitor/Controller 728II
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended). A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings. All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.

BENEFITS

  • Affordable
  • Ease of Operation
  • Low Maintenance
  • Ensures Product Quality

The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues.

The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability.

All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements.

Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended).

A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments.

Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings.

All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number 728II
Product Name 720 Series II Digital ORP Monitor/Controller
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
ORP Range -2000 to 2000 millivolts
Features ORP Reference Electrode Input
Unlock Full Specs
to access all available technical data

Similar Products

720 Series II Analog pH Monitor/Controller - 722II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
RO-CHECK™ POU TDS Monitor -  - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Conductivity Range 30 to 750 µS/cm
View Details
Ultrameter™ III AHL Titration Kit - 9PTKB - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered; Built-in or Self Calibration
View Details
Conductivity/TDS/Salinity Pen - ULTRAPEN™ PT1 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details