Myron L Company Nitrate and Temperature Pen ULTRAPEN™ PT6

Description
BENEFITS: Reliable Repeatable Results Accurate Affordable Easy to Use Rugged Design Ensure Product Quality Reduce Waste Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3 - ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design Built-in Double Junction Reference Electrode Compatible with EPA Approved Standard Method 4500-NO3 - D Live or Hold Mode - User Selectable Auto-Off Feature – User Adjustable Easy to Use - One Button Control Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Waterproof Powered by One N Type Battery (Included)
Request a Quote Datasheet
Description
BENEFITS: Reliable Repeatable Results Accurate Affordable Easy to Use Rugged Design Ensure Product Quality Reduce Waste Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3 - ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design Built-in Double Junction Reference Electrode Compatible with EPA Approved Standard Method 4500-NO3 - D Live or Hold Mode - User Selectable Auto-Off Feature – User Adjustable Easy to Use - One Button Control Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Waterproof Powered by One N Type Battery (Included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitrate and Temperature Pen - ULTRAPEN™ PT6 - Myron L Company
Carlsbad, CA, USA
Nitrate and Temperature Pen
ULTRAPEN™ PT6
Nitrate and Temperature Pen ULTRAPEN™ PT6
BENEFITS: Reliable Repeatable Results Accurate Affordable Easy to Use Rugged Design Ensure Product Quality Reduce Waste Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3 - ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design Built-in Double Junction Reference Electrode Compatible with EPA Approved Standard Method 4500-NO3 - D Live or Hold Mode - User Selectable Auto-Off Feature – User Adjustable Easy to Use - One Button Control Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Waterproof Powered by One N Type Battery (Included)

BENEFITS:

  • Reliable Repeatable Results
  • Accurate
  • Affordable
  • Easy to Use
  • Rugged Design
  • Ensure Product Quality
  • Reduce Waste
  • Protect the Environment

HIGH PERFORMANCE FEATURES:

  • Nitrate Concentration (ppm N or ppm NO3 - ) or mV
  • 1 and 2 Point Calibration Options
  • Proprietary ISE Sensor Design
  • Built-in Double Junction Reference Electrode
  • Compatible with EPA Approved Standard Method 4500-NO3 - D
  • Live or Hold Mode - User Selectable
  • Auto-Off Feature – User Adjustable
  • Easy to Use - One Button Control
  • Rugged Design with Aircraft Aluminum Body
  • Durable, Epoxy Encapsulated Electronics
  • Waterproof
  • Powered by One N Type Battery (Included)
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPEN™ PT6
Product Name Nitrate and Temperature Pen
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Process Temp 32 to 160 F (0 to 71 C)
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

720 Series II Analog pH Monitor - 721II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 597LV - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Panel
Display Type None
View Details
DS Conductivity Meter - 512M10 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
AGRI-METERS™ DS Conductivity Meter - AG-5 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details