The M6/PH is a portable pDS meter designed for measuring conductivity and pH in field applications. It features a built-in conductivity sensor with a range of 0-50 µM and 0-5000 ppm, and a 2-12 pH range with a field-replaceable KCl gel-filled electrode. The device includes automatic temperature compensation to 25°C, a 2.5-inch taut-band shock-resistant meter, and operates on a 9-volt battery with over 2000 tests per year. It is housed in a compact, rugged case measuring 86 W x 114 D x 102 H mm and weighs 0.45 kg. The meter supports easy field calibration with NIST-traceable standards and features a chip- and crack-resistant polyethylene cell cup for durability.
Readings You Can Count On
No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life.
Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above.
Unique Field-Tested Design
Our unique, durable, field-tested design has evolved over more than 40 years, making Myron L® instruments among the most reliable and popular of their kind in the world. They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
Readings You Can Count On
No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life.
Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above.
Unique Field-Tested Design
Our unique, durable, field-tested design has evolved over more than 40 years, making Myron L® instruments among the most reliable and popular of their kind in the world. They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
| Myron L Company | Myron L Company | |
|---|---|---|
| Product Category | Water Quality Testing Instruments | Water Quality Testing Instruments |
| Product Number | M6/PH | M6/PH |
| Product Name | pDS pH/Conductivity Meter | pDS pH/Conductivity/TDS Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids | Water Quality Measurement Instrument; pH; Measures Resistivity |
| Form Factor | Lab / Benchtop; In-situ / Field | Portable; Lab / Benchtop |
| Instrument Specific Features | Automatic Temperature Compensation | Automatic Temperature Compensation |
| Features and Functionality | Battery Powered | Battery Powered |
| pH range | 2 to 12 pH |