The 724II is a digital pH monitor in the 720 Series II line, featuring a 3½ digit backlit LCD display, automatic temperature compensation to 25°C, and isolated circuitry to eliminate ground-loop interference. It has an IP65/NEMA 4X water-resistant and corrosion-proof ABS enclosure measuring 152 x 122 x 96 mm (6 x 4.8 x 3.8 in.), suitable for panel, bench, or surface mounting. The unit operates on 115/230 VAC or 24 VAC power and includes a single alarm function with selectable increasing or decreasing set points, red/green LEDs for status indication, and a solid-state 24 VDC output rated at 30 mA maximum. Built-in calibration allows for quick system checks without buffers.
The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues.
The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability.
All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements.
Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended).
A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments.
Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings.
All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | 724II |
| Product Name | 720 Series II Digital pH Monitor |
| Water Quality Parameters | Water Quality Measurement Instrument; pH |
| Form Factor | Lab / Benchtop; Panel |
| Instrument Specific Features | Automatic Temperature Compensation |
| pH range | 0.0 to 14 pH |
| pH Measurement Features | pH Reference Electrode Input |