Myron L Company Water Quality Measurement ULTRAMETER II™ 4P

Description
NEW! FCE FAC Function The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Accuracy You Can Trust Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. Factory calibrated with NIST traceable solutions, each Ultrameter II may be supplied with both certification of traceability and NIST traceable solutions for definitive calibration.
Request a Quote
Description
NEW! FCE FAC Function The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Accuracy You Can Trust Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. Factory calibrated with NIST traceable solutions, each Ultrameter II may be supplied with both certification of traceability and NIST traceable solutions for definitive calibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRAMETER II,Ñ¢ 4P from Myron L Company is a versatile water quality measurement instrument designed for various applications, including irrigation, hydroponics, and wastewater management. It features a four-digit LCD display capable of showing readings up to 9999, with autoranging functionality for conductivity and TDS measurements. The device offers high accuracy of ±1% of reading, achieved through advanced four-electrode conductivity cell technology and a unique pH/ORP sensor. This model includes a Real Time Clock with date and time stamping for recorded readings, and it can store up to 100 readings in memory. The ULTRAMETER II,Ñ¢ 4P is equipped with automatic temperature compensation and allows for user-adjustable conductivity/TDS conversion ratios. It is waterproof (IP67/NEMA 6 rated) and buoyant, making it suitable for use in various environments, including field applications. The instrument supports wireless data transfer with the optional bluDock,Ñ¢ accessory, facilitating easy data management on Macintosh and PC platforms. Calibration is simplified with display prompts, and the pH/ORP sensor is user-replaceable, ensuring longevity and ease of maintenance. Overall, the ULTRAMETER II,Ñ¢ 4P is designed to provide reliable and accurate water quality measurements in a compact and user-friendly format.

Datasheet Summary
Powered by GS/AI

The ULTRAMETER II,Ñ¢ 4P from Myron L Company is a versatile water quality measurement instrument designed for various applications, including irrigation, hydroponics, and wastewater management. It features a four-digit LCD display capable of showing readings up to 9999, with autoranging functionality for conductivity and TDS measurements. The device offers high accuracy of ±1% of reading, achieved through advanced four-electrode conductivity cell technology and a unique pH/ORP sensor. This model includes a Real Time Clock with date and time stamping for recorded readings, and it can store up to 100 readings in memory. The ULTRAMETER II,Ñ¢ 4P is equipped with automatic temperature compensation and allows for user-adjustable conductivity/TDS conversion ratios. It is waterproof (IP67/NEMA 6 rated) and buoyant, making it suitable for use in various environments, including field applications. The instrument supports wireless data transfer with the optional bluDock,Ñ¢ accessory, facilitating easy data management on Macintosh and PC platforms. Calibration is simplified with display prompts, and the pH/ORP sensor is user-replaceable, ensuring longevity and ease of maintenance. Overall, the ULTRAMETER II,Ñ¢ 4P is designed to provide reliable and accurate water quality measurements in a compact and user-friendly format.

Suppliers

Company
Product
Description
Supplier Links
Water Quality Measurement - ULTRAMETER II™ 4P - Myron L Company
Carlsbad, CA, USA
Water Quality Measurement
ULTRAMETER II™ 4P
Water Quality Measurement ULTRAMETER II™ 4P
NEW! FCE FAC Function The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Accuracy You Can Trust Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. Factory calibrated with NIST traceable solutions, each Ultrameter II may be supplied with both certification of traceability and NIST traceable solutions for definitive calibration.

NEW! FCE FAC Function

The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry.

Accuracy You Can Trust

Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. Factory calibrated with NIST traceable solutions, each Ultrameter II may be supplied with both certification of traceability and NIST traceable solutions for definitive calibration.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAMETER II™ 4P
Product Name Water Quality Measurement
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered
Accuracy -1 to 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

750 Series II Analog Resistivity Monitor/Controller - 752II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Bluetooth Enabled Conductivity, TDS, Salinity, Temperature Meter - ULTRAPENx2™ PTBT1™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Suspended Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
720 Series II Analog ORP Monitor - 726II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 597 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Panel
Display Type None
View Details