The D-1 Dialysate Meter is a handheld conductivity instrument designed to test dialysate solutions in hospital, clinic, or home settings by measuring electrical conductivity to verify salt concentrations. It features a single range of 11-15 millimhos with an adjustable green color band for visual confirmation of safe concentration levels. The meter includes a chip- and crack-resistant polyethylene cell cup, automatic temperature compensation to 25°C/77°F for samples between 10-71°C/50-160°F, and is powered by two standard 9-volt batteries with a life of approximately 2,000 tests or one year. It has a solid-state sealed circuitry, a heavy gauge textured ABS case, and measures 86 x 114 x 102 mm (3.4 x 4.5 x 4.0 in.) weighing 450 grams (1 lb.). Accuracy is ±2% of full scale and repeatability is ±1%. A glow light indicates battery reserve.
The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct.
To use these hand-held instruments, the operator simply fills the cell cup with dialysate solution and pushes a button. The needle indicates the total concentrations of salts in the solution.
Model D-1 has an expanded scale of 11-15 millimhos and is useful for testing final dialysate. A unique feature of this model is the adjustable green color band above the dial. This provides an immediate visual confirmation of whether or not the dialysate concentration is within the patient’s “safe zone”.
Model D-2 features dual scales on the dial and can test both acetate and bicarbonate dialysate.
Both instruments have built-in cell cups and are completely self-contained. They are powered by 9-volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator.
Thousands of Myron L® Dialysate Meters are still in daily use around the world after years of reliable service
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | D-1 |
| Product Name | Dialysate Meter DS Conductivity Meter |
| Electrode Accuracy | 2 (+/- % FS) |