Myron L Company CONTROLSTIK II System Conductivity Monitor/Controller 597

Description
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve.
Request a Quote Datasheet
Description
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTROLSTIK II System Conductivity Monitor/Controller - 597 - Myron L Company
Carlsbad, CA, USA
CONTROLSTIK II System Conductivity Monitor/Controller
597
CONTROLSTIK II System Conductivity Monitor/Controller 597
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve.

FEATURES:

  • IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure
  • 316 Stainless Steel Hardware
  • Reliable Solid-State Electronics
  • Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF
  • Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override

WHAT IT DOES

The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing.

HOW IT WORKS

The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Conductivity Electrodes
Product Number 597
Product Name CONTROLSTIK II System Conductivity Monitor/Controller
Mounting Options Hand Held (Dip) or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Dialysate Meter DS Conductivity Meter - D-2 - Myron L Company
Specs
Electrode Accuracy 2 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
POOLPRO - PS6FCE - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details
Agri-meter DS Conductivity Meter - AG5 - Myron L Company
Specs
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
DS Meter - 512M4 - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 5000 MicroSiemens/cm
Electrode Accuracy 2 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details