Myron L Company 720 Series II Analog pH Monitor/Controller 722II

Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended). A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings. All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.
Request a Quote Datasheet
Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended). A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings. All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
720 Series II Analog pH Monitor/Controller - 722II - Myron L Company
Carlsbad, CA, USA
720 Series II Analog pH Monitor/Controller
722II
720 Series II Analog pH Monitor/Controller 722II
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended). A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings. All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.

BENEFITS

  • Affordable
  • Ease of Operation
  • Low Maintenance
  • Ensures Product Quality

The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues.

The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability.

All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements.

Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended).

A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments.

Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings.

All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number 722II
Product Name 720 Series II Analog pH Monitor/Controller
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
pH range 0.0 to 14 pH
pH Measurement Features pH Reference Electrode Input
Unlock Full Specs
to access all available technical data

Similar Products

Free Chlorine Equivalent (FCE ™) & Temperature Pen - ULTRAPEN™ PT4 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; ISE Meter
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
750 Series II Analog Conductivity/TDS Monitor - 756II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Digital Dialysate Meter - D-4 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
750 Series II Digital Resistivity Monitor/Controller - 753II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details