Myron L Company Ultrameter™ III AHL Titration Kit 9PTKB

Description
NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Alkalinity, Hardness & LSI Titration Kit. A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ option installed. The bluDock uses Bluetooth® technology to transfer data wirelessly to your personal computer and comes with user-intuitive software that makes it easy to analyze saved water sample data. 9P Titration Kit includes 9P; cell extender; 100µL pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml. model: 9PTK 9PTK AHL Titration Kit can be ordered with the bluDock Accessory Package, as well. kit with bludock: 9PTK-BD
Request a Quote Datasheet
Description
NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Alkalinity, Hardness & LSI Titration Kit. A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ option installed. The bluDock uses Bluetooth® technology to transfer data wirelessly to your personal computer and comes with user-intuitive software that makes it easy to analyze saved water sample data. 9P Titration Kit includes 9P; cell extender; 100µL pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml. model: 9PTK 9PTK AHL Titration Kit can be ordered with the bluDock Accessory Package, as well. kit with bludock: 9PTK-BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrameter™ III AHL Titration Kit - 9PTKB - Myron L Company
Carlsbad, CA, USA
Ultrameter™ III AHL Titration Kit
9PTKB
Ultrameter™ III AHL Titration Kit 9PTKB
NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Alkalinity, Hardness & LSI Titration Kit. A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ option installed. The bluDock uses Bluetooth® technology to transfer data wirelessly to your personal computer and comes with user-intuitive software that makes it easy to analyze saved water sample data. 9P Titration Kit includes 9P; cell extender; 100µL pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml. model: 9PTK 9PTK AHL Titration Kit can be ordered with the bluDock Accessory Package, as well. kit with bludock: 9PTK-BD

NEW! FCE FAC Readings

The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry.

Alkalinity, Hardness & LSI Titration Kit.

A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ option installed. The bluDock uses Bluetooth® technology to transfer data wirelessly to your personal computer and comes with user-intuitive software that makes it easy to analyze saved water sample data.

9P Titration Kit

includes 9P; cell extender; 100µL pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml. model: 9PTK
9PTK AHL Titration Kit can be ordered with the bluDock Accessory Package, as well. kit with bludock: 9PTK-BD

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number 9PTKB
Product Name Ultrameter™ III AHL Titration Kit
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered; Built-in or Self Calibration
pH range 0.0 to 14 pH
pH Measurement Features pH Reference Electrode Input; Temperature Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Powerful, Flexible Multi-Parameter Monitor / Controller - 900M-3C - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
720 Series II Analog ORP Monitor/Controller - 727II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
DS TDS Meter - 532T2 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter - ULTRAPENx2™ PTBT4™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details