Myron L Company Conductivity/TDS/Salinity Pen ULTRAPEN™ PT1

Description
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±1% of READING ±.2% at calibration point Reliable Repeatable Results Automatic temperature compensation Autoranging Accuracy of benchtop lab equipment in an affordable, portable, compact pen Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum Simple one button function Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications High capacity N-type battery included Waterproof
Request a Quote Datasheet
Description
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±1% of READING ±.2% at calibration point Reliable Repeatable Results Automatic temperature compensation Autoranging Accuracy of benchtop lab equipment in an affordable, portable, compact pen Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum Simple one button function Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications High capacity N-type battery included Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductivity/TDS/Salinity Pen - ULTRAPEN™ PT1 - Myron L Company
Carlsbad, CA, USA
Conductivity/TDS/Salinity Pen
ULTRAPEN™ PT1
Conductivity/TDS/Salinity Pen ULTRAPEN™ PT1
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±1% of READING ±.2% at calibration point Reliable Repeatable Results Automatic temperature compensation Autoranging Accuracy of benchtop lab equipment in an affordable, portable, compact pen Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum Simple one button function Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications High capacity N-type battery included Waterproof

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds.

HIGH PERFORMANCE FEATURES

  • Accuracy of ±1% of READING ±.2% at calibration point
  • Reliable Repeatable Results
  • Automatic temperature compensation
  • Autoranging
  • Accuracy of benchtop lab equipment in an affordable, portable, compact pen
  • Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum
  • Simple one button function
  • Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications
  • High capacity N-type battery included
  • Waterproof
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPEN™ PT1
Product Name Conductivity/TDS/Salinity Pen
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
Process Temp 32 to 160 F (0 to 71 C)
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

750 Series II Analog Resistivity Monitor/Controller - 752II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
DS TDS Meter - 532T1 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
750 Series II Digital Conductivity/TDS Monitor/Controller - 759II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 597LV - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Panel
Display Type None
View Details