The MyronL 532T1 is a portable water quality instrument that measures conductivity, TDS, and pH in a single device. It features a built-in conductivity cell with a chip- and crack-resistant polyethylene cup and a field-replaceable pH electrode with a porous liquid junction. The unit has a taut-band meter movement, automatic temperature compensation to 25°C, and a 2.5-inch shock-resistant display. It operates on a 9-volt battery with over 2000 tests or one year of service. Dimensions are 86 mm wide, 114 mm deep, and 102 mm high, weighing 0.45 kg. Conductivity ranges include 0-50, 0-500, and 0-5000 µS/cm, with TDS in ppm; pH range is 2-12. Accuracy is ±2% full scale for conductivity and ±0.2 pH units. The meter includes internal calibration standards for easy field calibration.
Readings You Can Count On
No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life.
Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above.
Unique Field-Tested Design
Our unique, durable, field-tested design has evolved over more than 40 years, making Myron L® instruments among the most reliable and popular of their kind in the world. They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | 532T1 |
| Product Name | DS TDS Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids |
| Form Factor | Lab / Benchtop; In-situ / Field |
| Instrument Specific Features | Automatic Temperature Compensation |
| Features and Functionality | Battery Powered |