Myron L Company CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System 5972LV

Description
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override APPLICATIONS: Continuous-flow rinse tanks Circuit board manufacturing Electroplating Wastewater Plus many more! WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT WORKS The three parts of the CONTROLSTIK IISystem are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve. ENGINEERING SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure shall be fiberglass with heavy rubber gasket and 316 stainless steel. Circuitry shall be solid-state, and unaffected by changes in voltage. Setpoint adjustment shall be on sensor to minimize tampering. Rinse tank controls shall be MyronL Model 597 or approved equal.
Request a Quote Datasheet
Description
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override APPLICATIONS: Continuous-flow rinse tanks Circuit board manufacturing Electroplating Wastewater Plus many more! WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT WORKS The three parts of the CONTROLSTIK IISystem are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve. ENGINEERING SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure shall be fiberglass with heavy rubber gasket and 316 stainless steel. Circuitry shall be solid-state, and unaffected by changes in voltage. Setpoint adjustment shall be on sensor to minimize tampering. Rinse tank controls shall be MyronL Model 597 or approved equal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 5972LV - Myron L Company
Carlsbad, CA, USA
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System
5972LV
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System 5972LV
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override APPLICATIONS: Continuous-flow rinse tanks Circuit board manufacturing Electroplating Wastewater Plus many more! WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT WORKS The three parts of the CONTROLSTIK IISystem are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve. ENGINEERING SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure shall be fiberglass with heavy rubber gasket and 316 stainless steel. Circuitry shall be solid-state, and unaffected by changes in voltage. Setpoint adjustment shall be on sensor to minimize tampering. Rinse tank controls shall be MyronL Model 597 or approved equal.

FEATURES:

  • IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure
  • 316 Stainless Steel Hardware
  • Reliable Solid-State Electronics
  • Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF
  • Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override

APPLICATIONS:

  • Continuous-flow rinse tanks
  • Circuit board manufacturing
  • Electroplating
  • Wastewater
  • Plus many more!

WHAT IT DOES

The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing.

HOW IT WORKS

The three parts of the CONTROLSTIK IISystem are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve.

ENGINEERING SPECIFICATIONS

Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure shall be fiberglass with heavy rubber gasket and 316 stainless steel. Circuitry shall be solid-state, and unaffected by changes in voltage. Setpoint adjustment shall be on sensor to minimize tampering. Rinse tank controls shall be MyronL Model 597 or approved equal.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number 5972LV
Product Name CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Unlock Full Specs
to access all available technical data

Similar Products

RO-CHECK™ POU TDS Monitor -  - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Conductivity Range 30 to 750 µS/cm
View Details
DS TDS Meter - 512T10 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
Water Quality Measurement - ULTRAMETER II™ 6PFCE - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details