Myron L Company 750 Series II Analog Resistivity Monitor/Controller 752II

Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models are corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty, 10-amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate readings above or below setpoint. Digital and Analog 750 Series II models have an IP65/NEMA 4X water-resistant & corrosion-proof rated enclosure. At 152 x 122 mm/6 x 4.8 in., all models are suitable for panel, bench or surface mounting.
Request a Quote Datasheet
Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models are corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty, 10-amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate readings above or below setpoint. Digital and Analog 750 Series II models have an IP65/NEMA 4X water-resistant & corrosion-proof rated enclosure. At 152 x 122 mm/6 x 4.8 in., all models are suitable for panel, bench or surface mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750 Series II Analog Resistivity Monitor/Controller - 752II - Myron L Company
Carlsbad, CA, USA
750 Series II Analog Resistivity Monitor/Controller
752II
750 Series II Analog Resistivity Monitor/Controller 752II
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models are corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty, 10-amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate readings above or below setpoint. Digital and Analog 750 Series II models have an IP65/NEMA 4X water-resistant & corrosion-proof rated enclosure. At 152 x 122 mm/6 x 4.8 in., all models are suitable for panel, bench or surface mounting.

BENEFITS

  • Affordable
  • Ease of Operation
  • Low Maintenance
  • Ensures Product Quality

The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage.

Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models are corrected to 25°C. The TC may be disabled to conform with USP requirements.

Built-in electronic calibration allows for fast quality checks.

A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments.

Standard on all controller models is a heavy-duty, 10-amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate readings above or below setpoint.

Digital and Analog 750 Series II models have an IP65/NEMA 4X water-resistant & corrosion-proof rated enclosure. At 152 x 122 mm/6 x 4.8 in., all models are suitable for panel, bench or surface mounting.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number 752II
Product Name 750 Series II Analog Resistivity Monitor/Controller
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
Accuracy -2 to 2 ±% Full Scale
Resistivity Range 0.0 to 20000 kohm-cm
Unlock Full Specs
to access all available technical data

Similar Products

pDS pH/TDS Meter - T2/PH - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
DS TDS Meter - 512T5 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
750 Series II Digital Conductivity/TDS Monitor/Controller - 759II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Conductivity/TDS/Salinity Pen - ULTRAPEN™ PT1 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details