Moxa Inc. 4-Channel Industrial Video Encoder VPort 354

Description
Features and Benefits Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported for easy communication with SCADA software Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.
Description
Features and Benefits Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported for easy communication with SCADA software Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.

Suppliers

Company
Product
Description
Supplier Links
4-Channel Industrial Video Encoder - VPort 354 - Moxa Inc.
Brea, CA, USA
4-Channel Industrial Video Encoder
VPort 354
4-Channel Industrial Video Encoder VPort 354
Features and Benefits Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported for easy communication with SCADA software Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.

Features and Benefits

  • Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port
  • 2 Ethernet ports for cascade and port redundancy
  • SD card slot for local storage capability
  • Modbus/TCP supported for easy communication with SCADA software
  • Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution
  • Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers

Introduction

The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Servers
Product Number VPort 354
Product Name 4-Channel Industrial Video Encoder
Image Color
Network 10baseT; FastEthernet
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
Control Interface RS232; RS422; RS485
Video Format NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

Rugged 4-Channel Industrial Video Encoder - VPort 254 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details
H.264 Network Video Server (IP Encoder/Decoder) - NVS300 - IC Realtime, LLC
Specs
Image Color
Network 10baseT; 10/100Base-T
Protocol TCP/IP
View Details
Web Enabled Digital Signage System - Carousel Server 310 - Tightrope Media Systems, Inc.
Specs
Network FastEthernet
Features Audio Capability
Video Inputs 4
View Details