Advantech 8Kp60 HEVC Contribution Grade Decoder VEGA-8301D

Description
The VEGA-8301D is a fully integrated 8Kp60 live HEVC contribution decoder with Spin Player software included, complementing the full capability of the VEGA-8300E 8K Encoder up to 250Mbps and supporting decode and playout of 8Kp60 10bit 4:2:2 with HDR output. 8Kp60 HEVC contribution grade decode platform 1U 20" deep short depth unit Telco-grade robustness and security Live input via HLS or RTP streaming protocols across IP HEVC/H.265 8Kp60 Level 5.1 Decoding and Playback 4:2:2 sampling & 10-bit color & up to 250Mbps 4-ch SDI-12G outputs with 22.2-ch audio support
Request a Quote
Description
The VEGA-8301D is a fully integrated 8Kp60 live HEVC contribution decoder with Spin Player software included, complementing the full capability of the VEGA-8300E 8K Encoder up to 250Mbps and supporting decode and playout of 8Kp60 10bit 4:2:2 with HDR output. 8Kp60 HEVC contribution grade decode platform 1U 20" deep short depth unit Telco-grade robustness and security Live input via HLS or RTP streaming protocols across IP HEVC/H.265 8Kp60 Level 5.1 Decoding and Playback 4:2:2 sampling & 10-bit color & up to 250Mbps 4-ch SDI-12G outputs with 22.2-ch audio support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8Kp60 HEVC Contribution Grade Decoder - VEGA-8301D - Advantech
Cincinnati, OH, United States
8Kp60 HEVC Contribution Grade Decoder
VEGA-8301D
8Kp60 HEVC Contribution Grade Decoder VEGA-8301D
The VEGA-8301D is a fully integrated 8Kp60 live HEVC contribution decoder with Spin Player software included, complementing the full capability of the VEGA-8300E 8K Encoder up to 250Mbps and supporting decode and playout of 8Kp60 10bit 4:2:2 with HDR output. 8Kp60 HEVC contribution grade decode platform 1U 20" deep short depth unit Telco-grade robustness and security Live input via HLS or RTP streaming protocols across IP HEVC/H.265 8Kp60 Level 5.1 Decoding and Playback 4:2:2 sampling & 10-bit color & up to 250Mbps 4-ch SDI-12G outputs with 22.2-ch audio support

The VEGA-8301D is a fully integrated 8Kp60 live HEVC contribution decoder with Spin Player software included, complementing the full capability of the VEGA-8300E 8K Encoder up to 250Mbps and supporting decode and playout of 8Kp60 10bit 4:2:2 with HDR output.

  • 8Kp60 HEVC contribution grade decode platform
  • 1U 20" deep short depth unit
  • Telco-grade robustness and security
  • Live input via HLS or RTP streaming protocols across IP
  • HEVC/H.265 8Kp60 Level 5.1 Decoding and Playback
  • 4:2:2 sampling & 10-bit color & up to 250Mbps
  • 4-ch SDI-12G outputs with 22.2-ch audio support
Buy Now

Technical Specifications

  Advantech
Product Category Video Servers
Product Number VEGA-8301D
Product Name 8Kp60 HEVC Contribution Grade Decoder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details
4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Specs
Video Inputs 4
Storage Capacity 32 GB
View Details