IC Realtime, LLC H.264 Network Video Server (IP Encoder/Decoder) NVS300

Description
NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window display, local storage, on screen display (OSD) and mouse shortcut menu operation. It can be used as an IP Encoder for analog video sources to transport video data over the network. Or it can be used as an IP Decoder for receiving IP data(video streams) over the network and output to DVR/Display Terminals. H.264 video compression and JPEG image capture 1/4/8/16 channel video BNC input, support for VGA, TV output with Support high-definition bidirectional talk Support one SATA hard disk for local storage Support Alarm I/O, RS485 and RS232 interface Multi-zone video detection and privacy masking Powerful network software: built-in web server, mobile phonesoftw
Datasheet
Description
NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window display, local storage, on screen display (OSD) and mouse shortcut menu operation. It can be used as an IP Encoder for analog video sources to transport video data over the network. Or it can be used as an IP Decoder for receiving IP data(video streams) over the network and output to DVR/Display Terminals. H.264 video compression and JPEG image capture 1/4/8/16 channel video BNC input, support for VGA, TV output with Support high-definition bidirectional talk Support one SATA hard disk for local storage Support Alarm I/O, RS485 and RS232 interface Multi-zone video detection and privacy masking Powerful network software: built-in web server, mobile phonesoftw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H.264 Network Video Server (IP Encoder/Decoder) - NVS300 - IC Realtime, LLC
Pompano Beach, FL, USA
H.264 Network Video Server (IP Encoder/Decoder)
NVS300
H.264 Network Video Server (IP Encoder/Decoder) NVS300
NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window display, local storage, on screen display (OSD) and mouse shortcut menu operation. It can be used as an IP Encoder for analog video sources to transport video data over the network. Or it can be used as an IP Decoder for receiving IP data(video streams) over the network and output to DVR/Display Terminals. H.264 video compression and JPEG image capture 1/4/8/16 channel video BNC input, support for VGA, TV output with Support high-definition bidirectional talk Support one SATA hard disk for local storage Support Alarm I/O, RS485 and RS232 interface Multi-zone video detection and privacy masking Powerful network software: built-in web server, mobile phonesoftw

NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window display, local storage, on screen display (OSD) and mouse shortcut menu operation.
It can be used as an IP Encoder for analog video sources to transport video data over the network. Or it can be used as an IP Decoder for receiving IP data(video streams) over the network and output to DVR/Display Terminals.

H.264 video compression and JPEG image capture

1/4/8/16 channel video BNC input, support for VGA, TV output with

Support high-definition bidirectional talk

Support one SATA hard disk for local storage

Support Alarm I/O, RS485 and RS232 interface

Multi-zone video detection and privacy masking

Powerful network software: built-in web server, mobile phonesoftw

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Video Servers
Product Number NVS300
Product Name H.264 Network Video Server (IP Encoder/Decoder)
Image Color
Network 10baseT; 10/100Base-T
Protocol TCP/IP
Control Interface RS232; RS485
Unlock Full Specs
to access all available technical data

Similar Products

Rugged 4-Channel Industrial Video Encoder - VPort 254 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details