Moxa Inc. Rugged 4-Channel Industrial Video Encoder VPort 254

Description
Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication with SCADA software One RS-232/422/485 COM port for controlling external serial devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.
Description
Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication with SCADA software One RS-232/422/485 COM port for controlling external serial devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.

Suppliers

Company
Product
Description
Supplier Links
Rugged 4-Channel Industrial Video Encoder - VPort 254 - Moxa Inc.
Brea, CA, USA
Rugged 4-Channel Industrial Video Encoder
VPort 254
Rugged 4-Channel Industrial Video Encoder VPort 254
Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication with SCADA software One RS-232/422/485 COM port for controlling external serial devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.

Features and Benefits

  • Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port
  • Video stream up to 120 frames/sec at CIF (352 x 240) resolution
  • Modbus/TCP supported for easy communication with SCADA software
  • One RS-232/422/485 COM port for controlling external serial devices over Ethernet
  • Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers

Introduction

The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Servers
Product Number VPort 254
Product Name Rugged 4-Channel Industrial Video Encoder
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
Control Interface RS232; RS422; RS485
Video Format NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

1-Channel Industrial Video Decoder - VPort D351 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTSP; UDP, NTP, UPnP
View Details