Mini-Circuits Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA RC-8SPDT-A26

Description
Mini-Circuits’ RC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 2 million switching cycles typically when used within the noted specifications. The switch box is constructed in a compact, rugge1d mCeOtaMl cas2e with SMA (f) co1nneCcOtoMrs a2nd LED position in1dicaCtOoMrs on2 the front 1 COM 2 panel to enable easy access on a test bench. The switches are controlled via USB or Ethernet, allowing control directly from a LED LED LED LED PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. SW A SW B SW E SW F USB
Request a Quote
Description
Mini-Circuits’ RC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 2 million switching cycles typically when used within the noted specifications. The switch box is constructed in a compact, rugge1d mCeOtaMl cas2e with SMA (f) co1nneCcOtoMrs a2nd LED position in1dicaCtOoMrs on2 the front 1 COM 2 panel to enable easy access on a test bench. The switches are controlled via USB or Ethernet, allowing control directly from a LED LED LED LED PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. SW A SW B SW E SW F USB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-8SPDT-A26 is an 8-channel mechanical SPDT switch assembly with SMA female connectors, designed for RF switching applications from DC to 26.5 GHz. Each switch offers low insertion loss and high isolation with absorptive termination on disconnected paths. The unit features a rugged metal case measuring 101.6 mm × 88.9 mm × 40 mm and weighs 2240 grams, with front-panel LED indicators for switch state visualization. It supports fail-safe operation, break-before-make switching, and a typical lifetime of 2 million cycles under hot switching conditions up to 100 mW. Control is available via USB HID or Ethernet using TCP/IP, HTTP, or Telnet protocols. The device operates from 0 to +40°C and requires a 24V DC power supply.

Datasheet Summary
Powered by GS/AI

The RC-8SPDT-A26 is an 8-channel mechanical SPDT switch assembly with SMA female connectors, designed for RF switching applications from DC to 26.5 GHz. Each switch offers low insertion loss and high isolation with absorptive termination on disconnected paths. The unit features a rugged metal case measuring 101.6 mm × 88.9 mm × 40 mm and weighs 2240 grams, with front-panel LED indicators for switch state visualization. It supports fail-safe operation, break-before-make switching, and a typical lifetime of 2 million cycles under hot switching conditions up to 100 mW. Control is available via USB HID or Ethernet using TCP/IP, HTTP, or Telnet protocols. The device operates from 0 to +40°C and requires a 24V DC power supply.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA
RC-8SPDT-A26
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA RC-8SPDT-A26
Mini-Circuits’ RC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 2 million switching cycles typically when used within the noted specifications. The switch box is constructed in a compact, rugge1d mCeOtaMl cas2e with SMA (f) co1nneCcOtoMrs a2nd LED position in1dicaCtOoMrs on2 the front 1 COM 2 panel to enable easy access on a test bench. The switches are controlled via USB or Ethernet, allowing control directly from a LED LED LED LED PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. SW A SW B SW E SW F USB

Mini-Circuits’ RC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 2 million switching cycles typically when used within the noted specifications. The switch box is constructed in a compact, rugge1d mCeOtaMl cas2e with SMA (f) co1nneCcOtoMrs a2nd LED position in1dicaCtOoMrs on2 the front 1 COM 2 panel to enable easy access on a test bench. The switches are controlled via USB or Ethernet, allowing control directly from a LED LED LED LED PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. SW A SW B SW E SW F USB

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-8SPDT-A26
Product Name Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRP+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details