Mini-Circuits 2X Multiplier, Output Freq 140 - 3000 MHz FK-3000+

Description
2X Multiplier, Output Freq 140 - 3000 MHz
Request a Quote Datasheet
Description
2X Multiplier, Output Freq 140 - 3000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X Multiplier, Output Freq 140 - 3000 MHz - FK-3000+ - Mini-Circuits
Brooklyn, NY, United States
2X Multiplier, Output Freq 140 - 3000 MHz
FK-3000+
2X Multiplier, Output Freq 140 - 3000 MHz FK-3000+
2X Multiplier, Output Freq 140 - 3000 MHz

2X Multiplier, Output Freq 140 - 3000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number FK-3000+
Product Name 2X Multiplier, Output Freq 140 - 3000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 6600 - 10005 MHz - RMK-3-14+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details
2X Multiplier, Output Freq 12400 - 40000 MHz - ZXF90-2-44-K+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 20000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details