Mini-Circuits 2X SMT Multiplier, Output Freq 3200 - 4400 MHz KBA-20

Description
2X SMT Multiplier, Output Freq 3200 - 4400 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 3200 - 4400 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20 - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 3200 - 4400 MHz
KBA-20
2X SMT Multiplier, Output Freq 3200 - 4400 MHz KBA-20
2X SMT Multiplier, Output Freq 3200 - 4400 MHz

2X SMT Multiplier, Output Freq 3200 - 4400 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KBA-20
Product Name 2X SMT Multiplier, Output Freq 3200 - 4400 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 12400 - 40000 MHz - CY2-44+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 16000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
2X Multiplier, Output Freq 12400 - 40000 MHz - ZXF90-2-44-K+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 20000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
3X Multiplier, Output Freq 20 to 45 GHz - ZXF90-3-453-V+ - Mini-Circuits
Specs
Input Frequency Range 6660 to 15000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details