Mini-Circuits Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω ZX75-2R15-S+

Description
ZX75-2R15-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in automotive electronics, satellite systems, point-to- point radios, and multiband radio systems.
Request a Quote Datasheet
Description
ZX75-2R15-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in automotive electronics, satellite systems, point-to- point radios, and multiband radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω - ZX75-2R15-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω
ZX75-2R15-S+
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω ZX75-2R15-S+
ZX75-2R15-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in automotive electronics, satellite systems, point-to- point radios, and multiband radio systems.

ZX75-2R15-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in automotive electronics, satellite systems, point-to- point radios, and multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZX75-2R15-S+
Product Name Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω - RDP-272+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.7000 dB
View Details
Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω - ZX75-23-S+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / RoHS - Z3BT-2R15G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0050 to 2.6 GHz
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SMA RoHS - ZFBT-282-1.5A+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details