Mini-Circuits’ ZX60-R5183P+ is a wideband, positive gain slope, connectorized amplifier, providing a unique combination of low noise figure and positive gain slope, over a very wide frequency range. It supports a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. This design operates on a single +5 V supply and comes in a rugged, compact unibody case (0.74 x 0.75 x 0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
RF GBA, 0.5 - 18 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-R5183P+ | 3157-ZX60-R5183P+-ND |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 18 GHz, 50Ω | RF Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 500 to 18000 MHz | 500 to 18000 MHz |
| Minimum Gain | 6.5 dB | 9.5 dB |
| Maximum Gain | 6.5 dB | 9.5 dB |
| Output Power | 10.2 dBm | 11.5 dBm |