Mini-Circuits SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package VNA-28B+

Description
Mini-Circuits’ VNA-28B+ is a wideband amplifier offering high dynamic range. It is enclosed in an 8-lead 5X6 mm MCLP package, footprint compatible with SOIC-8 lead package. VNA-28B+ is fabricated using PHEMT technology. It has built-in DC blocks at RF-IN and RF-OUT ports and separate pad for DC eliminating the need for bias tee. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION PAD DESCRIPTION Function Pad Number Description RF-IN 3 RF input pin. RF-OUT 6 RF output pin. DC 1 Bias pin 2,4,5,7,8 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND and paddle inductance for best performance. REV. A VNA-28B+ ECO-025227 VNA-28B+ 250415 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VNA-28B+ 50Ω 0.5 to 2.5 GHz High Directivity
Request a Quote Datasheet
Description
Mini-Circuits’ VNA-28B+ is a wideband amplifier offering high dynamic range. It is enclosed in an 8-lead 5X6 mm MCLP package, footprint compatible with SOIC-8 lead package. VNA-28B+ is fabricated using PHEMT technology. It has built-in DC blocks at RF-IN and RF-OUT ports and separate pad for DC eliminating the need for bias tee. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION PAD DESCRIPTION Function Pad Number Description RF-IN 3 RF input pin. RF-OUT 6 RF output pin. DC 1 Bias pin 2,4,5,7,8 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND and paddle inductance for best performance. REV. A VNA-28B+ ECO-025227 VNA-28B+ 250415 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VNA-28B+ 50Ω 0.5 to 2.5 GHz High Directivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package - VNA-28B+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package
VNA-28B+
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package VNA-28B+
Mini-Circuits’ VNA-28B+ is a wideband amplifier offering high dynamic range. It is enclosed in an 8-lead 5X6 mm MCLP package, footprint compatible with SOIC-8 lead package. VNA-28B+ is fabricated using PHEMT technology. It has built-in DC blocks at RF-IN and RF-OUT ports and separate pad for DC eliminating the need for bias tee. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION PAD DESCRIPTION Function Pad Number Description RF-IN 3 RF input pin. RF-OUT 6 RF output pin. DC 1 Bias pin 2,4,5,7,8 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND and paddle inductance for best performance. REV. A VNA-28B+ ECO-025227 VNA-28B+ 250415 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VNA-28B+ 50Ω 0.5 to 2.5 GHz High Directivity

Mini-Circuits’ VNA-28B+ is a wideband amplifier offering high dynamic range. It is enclosed in an 8-lead 5X6 mm MCLP package, footprint compatible with SOIC-8 lead package. VNA-28B+ is fabricated using PHEMT technology. It has built-in DC blocks at RF-IN and RF-OUT ports and separate pad for DC eliminating the need for bias tee. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION PAD DESCRIPTION Function Pad Number Description RF-IN 3 RF input pin. RF-OUT 6 RF output pin. DC 1 Bias pin 2,4,5,7,8 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND and paddle inductance for best performance. REV. A VNA-28B+ ECO-025227 VNA-28B+ 250415 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VNA-28B+ 50Ω 0.5 to 2.5 GHz High Directivity

Supplier's Site Datasheet
RF Amplifiers - 3157-VNA-28B+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-VNA-28B+TR-ND
RF Amplifiers 3157-VNA-28B+TR-ND
LN, PHEMT AMP, 500 MHZ-25 00 MHZ

LN, PHEMT AMP, 500 MHZ-25 00 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number VNA-28B+ 3157-VNA-28B+TR-ND
Product Name SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 8-TDFN Exposed Pad
Operating Voltage 7 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In, Low Noise, Linear Amplifier, 5 MHz to 1000 MHz, 50Ω - AMP-15 - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package - MERA-7433+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-6+ - Mini-Circuits
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 6000 MHz
Minimum Gain 13.2 dB
View Details