GALI-51F+ is a wideband monolithic microwave integrated circuit amplifier designed for DC to 4 GHz applications in cellular and communication systems. It is housed in a miniature SOT-89 package with an exposed metal bottom for improved heat dissipation and has a case style DF782. The device is internally matched to 50Ω and operates at a recommended bias current of 50 mA with a voltage range of +4.0 to +5.0 V. It provides a typical output power of +15.9 dBm at 1 dB compression and an output IP3 of +32 dBm. Thermal resistance from junction to case is 78 °C/W, and it is rated for operation from -45°C to +85°C. The amplifier is fabricated using InGaP HBT technology, is RoHS compliant, and meets MSL1 moisture sensitivity and Class 1B HBM ESD standards.
Gali-51F+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 15,000 years at +85°C case temperature. Gali-51F+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-51F+ MCL NY 250225 www.minicircuits.com
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 823932-GALI-51F+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
IC AMP CELLULAR 0HZ-4GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GALI-51F+ | 3157-GALI-51F+TR-ND | 823932-GALI-51F+ | GALI-51F+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - GALI-51F+ | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz | |
| Minimum Gain | 13.3 dB | 13.3 dB | ? to 13.3 dB | |
| Maximum Gain | 18 dB | 13.3 dB | 13.3 dB |