The PHA-23LN+ is a monolithic broadband amplifier fabricated using E-pHEMT technology for applications requiring high dynamic range, such as base station infrastructure, CATV, and cellular systems. It operates from 30 MHz to 2000 MHz in a SOT-89 package with exposed paddle and has a typical gain of 21 dB, noise figure of 1.2 dB at 1000 MHz, and output third-order intercept (IP3) of +37.4 dBm at 1000 MHz. It supports supply voltages from +3 V to +5 V, draws 72.4 mA at +3 V and 141.7 mA at +5 V, and exhibits thermal resistance of 23.3 °C/W. The device meets MSL1 moisture sensitivity and HBM Class 1B ESD ratings.
PHA-23LN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range with low noise figure. In addition, the PHA-23LN+ is well matched over a broad frequency range, and a low, flexible supply voltage enables low power consumption. The PHA-23LN+ is enclosed in a SOT-89 package and has very good thermal performance.
Manufacturer: Mini-Circuits
Win Source Part Number: 930346-PHA-23LN+
Features: RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PHA-23LN+TR, 3157-PHA-23LN+CT, 3157-PHA-23LN+DKR
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
IC RF AMP CATV 30MHZ-2GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-23LN+ | 930346-PHA-23LN+ | 3157-PHA-23LN+CT-ND | PHA-23LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - PHA-23LN+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; SOT-89 | Surface Mount; TO-243AA | |
| Nominal Impedance | 50 |