The ZX60-P33ULN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide variety of
IC RF AMP GPS 400MHZ-3GHZ SMA
IC RF AMP GPS 400MHZ-3GHZ SMA
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-P33ULN+ | 3157-ZX60-P33ULN+-ND | ZX60-P33ULN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 400 to 3000 MHz | 400 to 3000 MHz | 400 to 3000 MHz |
| Minimum Gain | 4 dB | 21.1 dB | ? to 21.1 dB |