TAV1-541+ is an E-PHEMT transistor designed for ultra-low noise amplification in cellular, WLAN, WiMAX, and other communication systems from 45 MHz to 6 GHz. It is housed in a TE2769 plastic package with an exposed paddle, measuring 1.18 x 1.42 x 0.85 mm, and provides a typical noise figure of 0.4 dB at 0.9 GHz and 24.1 dB gain at 0.9 GHz. The device achieves an output third-order intercept point of +33.9 dBm at 2 GHz with 4V and 60 mA bias, and a 1 dB compression point of +20.7 dBm under the same conditions. It operates from a single positive supply with a drain-source voltage up to 5 V and drain current up to 120 mA. The part is RoHS compliant, rated for operation from -40°C to 85°C, and meets MSL1 moisture sensitivity and HBM Class 1A ESD standards.
TAV1-541+ is a low noise, high IP3 transistor device manufactured using E-PHEMPT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise figure, particularly below 2.5 GHz, and when combining this noise figure with IP3 performance in a single device it makes it an ideal amplifier for multiple applications.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAV1-541+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Minimum Gain | 9.3 dB |
| Maximum Gain | 24.1 dB |