The RFS-2G42G5050+ is a high-power signal source module operating in the 2.4 to 2.5 GHz ISM band, delivering up to 50 W output power with 42% typical efficiency. It features integrated monitoring and protection for temperature, current, forward and reverse power, and includes a built-in signal generator. The module is housed in case style VU3689 with MCX input and SMA-female output connectors. It operates from a 28 V DC supply and supports CW and pulsed modes. For reliable operation, it must be mounted to a heatsink to maintain temperatures below 65°C. The unit supports USB and 3.3V RS232 UART control interfaces and includes a GUI and software drivers for Windows and Linux environments. Unlike the RFS-2G42G5050X+, this model includes a heatsink, fan, and fan speed controller as an integrated assembly.
The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 0.5W to 50W output power with built-in monitoring and protection for temperature, current, supply voltage, forward power, and reverse power. The RFS-2G42G5050X+ includes a signal generator that can be adapted by the end user to support different types of
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RFS-2G42G5050+ |
| Product Name | Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 2400 to 2500 MHz |
| Minimum Gain | 1 dB |
| Maximum Gain | 51.5 dB |
| Input VSWR | 1.5 to 2 :1 |