Mini-Circuits Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω ZFL-2500VHX+

Description
The ZFL-2500VH+ is a solid-state connectorized amplifier module which can be used in a wide range of wideband test
Request a Quote Datasheet
Description
The ZFL-2500VH+ is a solid-state connectorized amplifier module which can be used in a wide range of wideband test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω
ZFL-2500VHX+
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω ZFL-2500VHX+
The ZFL-2500VH+ is a solid-state connectorized amplifier module which can be used in a wide range of wideband test

The ZFL-2500VH+ is a solid-state connectorized amplifier module which can be used in a wide range of wideband test

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZFL-2500VHX+
Product Name Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
Minimum Gain 20 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-4W+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 16 dB
View Details
2 suppliers