The ZX60-P105LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology and offers ultra low Gain Flatness over a broad frequency range and high dynamic range. Housed in a rugged, cost effective unibody chassis. The ZX60-P105LN+ is unconditionally stable and has good input and output return loss over a broad frequency range without the need for external matching components.
IC RF AMP CATV 40MHZ-2.6GHZ
IC RF AMP CATV 40MHZ-2.6GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-P105LN+ | 3157-ZX60-P105LN+-ND | ZX60-P105LN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 40 MHz to 2600 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 40 to 2600 MHz | 40 to 2600 MHz | 40 to 2600 MHz |
| Minimum Gain | 4.5 dB | 16.8 dB | ? to 16.8 dB |