The LHA-13LN+ is a broadband monolithic amplifier for 50Ω applications from 1 MHz to 1 GHz, fabricated with E-pHEMT technology to deliver high linearity and low noise. It operates from +3 V to +5 V, with a typical gain of 22.4 dB at 0.5 GHz, noise figure of 1.1 dB at 0.5 GHz, and output IP3 of 38.3 dBm at 0.5 GHz. The device is housed in a 3x3 mm, 12-lead QFN-style package with an exposed ground paddle, offering thermal resistance of 23.3 °C/W. It meets MSL1 moisture sensitivity and HBM ESD Class 1B (500 V) ratings, and is RoHS compliant.
LHA-13LN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with low noise figure. In addition, the LHA-13LN+ has good input and output return loss over a broad frequency range. LHA-13LN+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
Win Source Part Number: 1069685-LHA-13LN+
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Test Frequency: 250MHz
Frequency: 1MHz ~ 1GHz
Gain: 20.1dB
Noise Figure: 1.2dB
Current - Supply: 143mA
P1dB: 24.2dBm
RF Type: CATV, Cellular
Voltage - Supply: 3V, 5V
Package / Case: 12-VQFN Exposed Pad
Supplier Device Package: DQ1225
Alternative Parts (Cross-Reference): LHA-13LN+LHA13LN+;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Mini-Circuits
Other Names: 3157-LHA-13LN+CT,315
IC RF AMP CATV 1MHZ-1GHZ 12MCLP
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LHA-13LN+ | 3157-LHA-13LN+CT-ND | 1069685-LHA-13LN+ | LHA-13LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 |