MPGA-122-75+ is a dual matched monolithic amplifier fabricated with E-PHEMT technology for CATV, DOCSIS 3.1, GPON, MOCA, and DBS applications. It operates from 40 MHz to 1.25 GHz with a typical gain of 15.1 dB at 0.5 GHz and a 1 dB compression point of 30.9 dBmV at 0.5 GHz. The device delivers a typical output IP3 of 49.7 dBm at 0.5 GHz and a noise figure of 2.8 dB at 0.5 GHz. It is housed in a 4x4 mm, 24-lead MCLP package with an exposed paddle for thermal performance. The amplifier operates from a 9 V supply, drawing 391 mA total current, and supports a junction operating temperature from -40°C to 85°C. It is RoHS compliant, rated MSL1 per IPC/JEDEC J-STD-020D, and passes HBM ESD testing at 250 V per ANSI/ESD STM5.1-2001.
MPGA-122-75+ (RoHS compliant) is an advanced wideband dual amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure and flat gain. In addition, the MPGA-122-75+ has excellent input and output return loss when used per suggested application circuit over a broad frequency range. It is enclosed in a 4x4mm, 24 lead MCLP package for very good thermal performance.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MPGA-122-75+ |
| Product Name | SMT MMIC, High Power, Linear, Dual Matched, pHEMT Amplifier, 40 MHz to 1250 MHz, 75Ω, 4x4 mm QFN Style Package |
| Amplifier Type | Power Amplifier |