The ZHL-100W-272+ is a coaxial high power amplifier designed for laboratory test applications, providing 100 W typical output power across a 700 to 2700 MHz frequency range with 48 dB typical gain. It features built-in over-temperature protection that shuts down the amplifier at 85±5°C and can withstand up to five minutes into an open or short load. The unit has a BT2247 case style, measures 250.19 × 185.42 × 167.64 mm, and is mounted with an internal D-sub male connector. It operates on a 28 to 32 V DC supply, drawing 12 to 16 A, and maintains input and output VSWR of 1.5:1 or better. Reverse isolation is 89 dB typical, and noise figure is 8.2 to 10 dB. The amplifier supports soldered SMA-female input and N-type-female output connectors.
The ZHL-100W-272+ is a high power amplifier module supply which can be used for a wide variety of laboratory testing
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-100W-272+ |
| Product Name | Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 700 to 2700 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 48 dB |
| Output Power | 49 dBm |